TE Connectivity ™ Socket, DIP;Dual Leaf;28 Pos.;0.100In.cen.;Thru Hole;0.610In.;Phosphor Bronze;Ti 2-641615-3

Description
DIP Sockets, Phosphor Bronze Contact Material, +105°C Operating Temperature Thru hole mounting type Wave solder capable to 240°C Glass-filled thermoplastic housing material Solder Tail Dual Leaf (DL) Sockets Dual Wiping Contacts Face Wipe Contacts for High Reliability and Constant, Low Resistance Stackable End-to-End and Side-to-Side (Brickwalling) for High Board Density Housing Standoffs and Slots Facilitate Board Cleaning Retention Style Tails or Straight Solder Tails Designed for Automatic Machine Insertion - DIP-to-Socket or Socket-to-Board (Tube Loaded) Housing: Glass-Filled Thermoplastic, 94 V-0 Rated, Black Contacts: Phosphor Bronze or Beryllium Copper with Tin or Gold Plating
Description
DIP Sockets, Phosphor Bronze Contact Material, +105°C Operating Temperature Thru hole mounting type Wave solder capable to 240°C Glass-filled thermoplastic housing material Solder Tail Dual Leaf (DL) Sockets Dual Wiping Contacts Face Wipe Contacts for High Reliability and Constant, Low Resistance Stackable End-to-End and Side-to-Side (Brickwalling) for High Board Density Housing Standoffs and Slots Facilitate Board Cleaning Retention Style Tails or Straight Solder Tails Designed for Automatic Machine Insertion - DIP-to-Socket or Socket-to-Board (Tube Loaded) Housing: Glass-Filled Thermoplastic, 94 V-0 Rated, Black Contacts: Phosphor Bronze or Beryllium Copper with Tin or Gold Plating

Suppliers

Company
Product
Description
Supplier Links
Socket, DIP;Dual Leaf;28 Pos.;0.100In.cen.;Thru Hole;0.610In.;Phosphor Bronze;Ti - 70084200 - Allied Electronics, Inc.
Fort Worth, TX, USA
Socket, DIP;Dual Leaf;28 Pos.;0.100In.cen.;Thru Hole;0.610In.;Phosphor Bronze;Ti
70084200
Socket, DIP;Dual Leaf;28 Pos.;0.100In.cen.;Thru Hole;0.610In.;Phosphor Bronze;Ti 70084200
DIP Sockets, Phosphor Bronze Contact Material, +105°C Operating Temperature Thru hole mounting type Wave solder capable to 240°C Glass-filled thermoplastic housing material Solder Tail Dual Leaf (DL) Sockets Dual Wiping Contacts Face Wipe Contacts for High Reliability and Constant, Low Resistance Stackable End-to-End and Side-to-Side (Brickwalling) for High Board Density Housing Standoffs and Slots Facilitate Board Cleaning Retention Style Tails or Straight Solder Tails Designed for Automatic Machine Insertion - DIP-to-Socket or Socket-to-Board (Tube Loaded) Housing: Glass-Filled Thermoplastic, 94 V-0 Rated, Black Contacts: Phosphor Bronze or Beryllium Copper with Tin or Gold Plating

DIP Sockets, Phosphor Bronze Contact Material, +105°C Operating Temperature

  • Thru hole mounting type
  • Wave solder capable to 240°C
  • Glass-filled thermoplastic housing material
  • Solder Tail Dual Leaf (DL) Sockets
  • Dual Wiping Contacts
  • Face Wipe Contacts for High Reliability and Constant, Low Resistance
  • Stackable End-to-End and Side-to-Side (Brickwalling) for High Board Density
  • Housing Standoffs and Slots Facilitate Board Cleaning
  • Retention Style Tails or Straight Solder Tails
  • Designed for Automatic Machine Insertion - DIP-to-Socket or Socket-to-Board (Tube Loaded)
  • Housing: Glass-Filled Thermoplastic, 94 V-0 Rated, Black
  • Contacts: Phosphor Bronze or Beryllium Copper with Tin or Gold Plating
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category IC Interconnect Components
Product Number 70084200
Product Name Socket, DIP;Dual Leaf;28 Pos.;0.100In.cen.;Thru Hole;0.610In.;Phosphor Bronze;Ti
Product Type IC Socket
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
DIL Sockets - 9094228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Din 41612 Pcb Connector, Header, 64 Way; Product Range Amphenol Communications Solutions - 63K0381 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details