TE Connectivity IC Sockets 2-641602-4

Description
"20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
Request a Quote Datasheet
Description
"20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - A94120-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
A94120-ND
IC Sockets A94120-ND
"20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"

"20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"

Buy Now Datasheet
Sockets for ICs, Transistors - 2-641602-4 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
2-641602-4
Sockets for ICs, Transistors 2-641602-4
CONN IC DIP SOCKET 20POS GOLD

CONN IC DIP SOCKET 20POS GOLD

Supplier's Site Datasheet
20C Diplomate Dl Skt 15Auphbz Amp - Te Connectivity - 36AC1547 - Newark, An Avnet Company
Chicago, IL, United States
20C Diplomate Dl Skt 15Auphbz Amp - Te Connectivity
36AC1547
20C Diplomate Dl Skt 15Auphbz Amp - Te Connectivity 36AC1547
20C DIPLOMATE DL SKT 15AUPHBZ

20C DIPLOMATE DL SKT 15AUPHBZ

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A94120-ND 2-641602-4 36AC1547
Product Name IC Sockets Sockets for ICs, Transistors 20C Diplomate Dl Skt 15Auphbz Amp - Te Connectivity
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination PCB: Straight or 90 degree, Thru-hole, SMT, Press-fit, card edge; Cable: Straight or 90 degree, Solder or Crimp, Easy fixings
View Details
PCB Connectors - NCN-FL4G-S-03 - kTB Solutions
Specs
Connector Type Type N; N Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
PCB Headers - 1731141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details