TE Connectivity ™ IC and Component Socket 2-641260-1

Description
DIP Sockets
Request a Quote Datasheet
Description
DIP Sockets
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC and Component Socket - 2-641260-1 - Richardson RFPD
Downers Grove, IL, United States
IC and Component Socket
2-641260-1
IC and Component Socket 2-641260-1
DIP Sockets

DIP Sockets

Supplier's Site Datasheet
Socket, DIP;8Pins;Dual Leaf;Open;SolderTail;0.31In.;Beryllium Copper;Tin - 70084221 - Allied Electronics, Inc.
Fort Worth, TX, USA
Socket, DIP;8Pins;Dual Leaf;Open;SolderTail;0.31In.;Beryllium Copper;Tin
70084221
Socket, DIP;8Pins;Dual Leaf;Open;SolderTail;0.31In.;Beryllium Copper;Tin 70084221
Solder Tail Dual Leaf (DL) Sockets Dual Wiping Contacts Face Wipe Contacts for High Reliability and Constant, Low Resistance Stackable End-to-End and Side-to-Side (Brickwalling) for High Board Density Housing Standoffs and Slots Facilitate Board Cleaning Retention Style Tails or Straight Solder Tails Designed for Automatic Machine Insertion - DIP-to-Socket or Socket-to-Board (Tube Loaded) Housing: Glass-Filled Thermoplastic, 94 V-0 Rated, Black Contacts: Phosphor Bronze or Beryllium Copper with Tin or Gold Plating

  • Solder Tail Dual Leaf (DL) Sockets
  • Dual Wiping Contacts
  • Face Wipe Contacts for High Reliability and Constant, Low Resistance
  • Stackable End-to-End and Side-to-Side (Brickwalling) for High Board Density
  • Housing Standoffs and Slots Facilitate Board Cleaning
  • Retention Style Tails or Straight Solder Tails
  • Designed for Automatic Machine Insertion - DIP-to-Socket or Socket-to-Board (Tube Loaded)
  • Housing: Glass-Filled Thermoplastic, 94 V-0 Rated, Black
  • Contacts: Phosphor Bronze or Beryllium Copper with Tin or Gold Plating
Supplier's Site

Technical Specifications

  Richardson RFPD Allied Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 2-641260-1 70084221
Product Name IC and Component Socket Socket, DIP;8Pins;Dual Leaf;Open;SolderTail;0.31In.;Beryllium Copper;Tin
Socket Type DIP DIP
Mounting Through-Hole; Solder Solder
Operating Temperature -55 to 105 C (-67 to 221 F)
Contact Plating Tin Tin
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Headers, Male Pins - 10129379-904002BLF - ODG (Origin Data Global)
Amphenol Communications Solutions
Specs
Product Type IC Headers; Header, Cuttable
Mounting Through-Hole; Solder; Through Hole, Right Angle
Voltage Rating 110 volts
View Details
2 suppliers
IC Socket Adapters - 4546803 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Contact Plating Tin
Contacts Pitch 1.27 mm (0.0500 inches)
View Details
ES Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details