TE Connectivity Rectangular Connector Accessories 2-640550-6

Description
Connector Cap (Cover), Dust For MTA-100 Series
Request a Quote Datasheet
Description
Connector Cap (Cover), Dust For MTA-100 Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Accessories - A113237-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A113237-ND
Rectangular Connector Accessories A113237-ND
Connector Cap (Cover), Dust For MTA-100 Series

Connector Cap (Cover), Dust For MTA-100 Series

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Accessories - 1036206-2-640550-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Accessories
1036206-2-640550-6
Connectors, Interconnects - Rectangular Connectors - Accessories 1036206-2-640550-6
Win Source Part Number: 1036206-2-640550-6 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: MTA-100 Number of Positions: 26 Features: Closed End Package: Bulk Accessory Type: Cap (Cover), Dust For Use With/Related Products: MTA-100 Series Standard Package: 1 Alternative Parts (Cross-Reference): 54560-2601; 90635-1261; 90635-1263; 2-640457-0; 2-640642-0; 1-640550-9; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: 2-640550-6-ND,2266-2 -640550-6,A113237,-2 -640550-6-SI Base Product Number: 640550

Win Source Part Number: 1036206-2-640550-6
Category: Connectors, Interconnects>Rectangular Connectors - Accessories
Series: MTA-100
Number of Positions: 26
Features: Closed End
Package: Bulk
Accessory Type: Cap (Cover), Dust
For Use With/Related Products: MTA-100 Series
Standard Package: 1
Alternative Parts (Cross-Reference): 54560-2601; 90635-1261; 90635-1263; 2-640457-0; 2-640642-0; 1-640550-9;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: 2-640550-6-ND,2266-2-640550-6,A113237,-2-640550-6-SI
Base Product Number: 640550

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number A113237-ND 1036206-2-640550-6
Product Name Rectangular Connector Accessories Connectors, Interconnects - Rectangular Connectors - Accessories
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data