TE Connectivity PCB Headers & Receptacles 2-640505-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Columns : 4 Number of Loaded Positions : 24 Number of Positions : 24 Number of Rows : 6 Number of Signal Positions : 24 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Dimensions Connector Height : 13.46 MM  [.53 INCH ] Connector Length : 28.32 MM  [1.115 INCH ] Connector Width : 19.94 MM  [.785 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 4.19 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Positive Lock PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.81 MM  [.15 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Columns : 4 Number of Loaded Positions : 24 Number of Positions : 24 Number of Rows : 6 Number of Signal Positions : 24 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Dimensions Connector Height : 13.46 MM  [.53 INCH ] Connector Length : 28.32 MM  [1.115 INCH ] Connector Width : 19.94 MM  [.785 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 4.19 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Positive Lock PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.81 MM  [.15 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2-640505-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2-640505-2
PCB Headers & Receptacles 2-640505-2
Body Features Primary Product Color : Black Configuration Features Number of Columns : 4 Number of Loaded Positions : 24 Number of Positions : 24 Number of Rows : 6 Number of Signal Positions : 24 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Dimensions Connector Height : 13.46 MM  [.53 INCH ] Connector Length : 28.32 MM  [1.115 INCH ] Connector Width : 19.94 MM  [.785 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 4.19 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Positive Lock PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.81 MM  [.15 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Columns : 4
  • Number of Loaded Positions : 24
  • Number of Positions : 24
  • Number of Rows : 6
  • Number of Signal Positions : 24
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ]

Dimensions


  • Connector Height : 13.46 MM  [.53 INCH ]
  • Connector Length : 28.32 MM  [1.115 INCH ]
  • Connector Width : 19.94 MM  [.785 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Row-to-Row Spacing : 4.19 MM  [.165 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 4.2 MM  [.165 INCH ]
  • Housing Material : PA 66

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Positive Lock
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.81 MM  [.15 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Headers & Wire Housings - 2-640505-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2-640505-2
Headers & Wire Housings 2-640505-2
24P MR HDR ASSY VO RED LF

24P MR HDR ASSY VO RED LF

Buy Now
Headers, Male Pins - 2-640505-2 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
2-640505-2
Headers, Male Pins 2-640505-2
CONN HEADER VERT 24POS 4.2MM

CONN HEADER VERT 24POS 4.2MM

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 2-640505-2 2-640505-2 2-640505-2
Product Name PCB Headers & Receptacles Headers & Wire Housings Headers, Male Pins
Mounting Through-Hole; Board Mount Through-Hole; Solder; Through Hole
Voltage Rating 250 volts 250 volts
Current Rating 6 amps 6 amps
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102188-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102973-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102156-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103166-6 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers