"Connector Header Through Hole 15 position 0.165"" (4.20mm)"
PLUG & SOCKET CONNECTOR, HEADER, 15 POSITION, 4.2MM; Connector Systems:Wire-to-Boar
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A33366-ND | 52K4304 |
| Product Name | Headers, Male Pins | Plug & Socket Connector, Header, 15 Position, 4.2Mm; Connector Systems Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector |
| Mounting | Through Hole | |
| Voltage Rating | 250 volts |