"Connector Header Through Hole 6 position 0.165"" (4.20mm)"
PLUG & SOCKET CONN, HEADER, 6POS, 4.2MM; Connector Systems:Wire-to-Boar
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A33373-ND | 52K3463 |
| Product Name | Headers, Male Pins | Plug & Socket Conn, Header, 6Pos, 4.2Mm; Connector Systems Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector |
| Mounting | Through Hole | |
| Voltage Rating | 250 volts |