TE Connectivity Headers, Male Pins 2-640500-2

Description
"Connector Header Through Hole 6 position 0.165"" (4.20mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 6 position 0.165"" (4.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A33363-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33363-ND
Headers, Male Pins A33363-ND
"Connector Header Through Hole 6 position 0.165"" (4.20mm)"

"Connector Header Through Hole 6 position 0.165"" (4.20mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 2-640500-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
2-640500-2
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 2-640500-2
CONN HEADER VERT 6POS 4.2MM

CONN HEADER VERT 6POS 4.2MM

Supplier's Site
CONN HEADER .062 6POS PCB 30AU - 792-2-640500-2 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER .062 6POS PCB 30AU
792-2-640500-2
CONN HEADER .062 6POS PCB 30AU 792-2-640500-2
CONN HEADER .062 6POS PCB 30AU

CONN HEADER .062 6POS PCB 30AU

Supplier's Site
Plug & Socket Connector, Header, 6 Position, 4.2Mm; Product Range Te Connectivity - 52K3462 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 6 Position, 4.2Mm; Product Range Te Connectivity
52K3462
Plug & Socket Connector, Header, 6 Position, 4.2Mm; Product Range Te Connectivity 52K3462
PLUG & SOCKET CONNECTOR, HEADER, 6 POSITION, 4.2MM; Product Range:MR Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:4.2mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Connector Mounting:PCB Mount RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 6 POSITION, 4.2MM; Product Range:MR Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:4.2mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A33363-ND 2-640500-2 792-2-640500-2 52K3462
Product Name Headers, Male Pins Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins CONN HEADER .062 6POS PCB 30AU Plug & Socket Connector, Header, 6 Position, 4.2Mm; Product Range Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole Through Hole Through Hole PCB Mount
Voltage Rating 250 volts 250 volts 250 volts
Current Rating 6.0 amps 6.0 amps 9.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1206-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
PCB Headers - 1730983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PCB Connectors - NCV-FL4G-S-02 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
MINI DIN JACK 7 POSITIONS VERTICAL - 80203-508V7L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details