TE Connectivity Headers, Male Pins 2-640499-2

Description
"Connector Header Through Hole 4 position 0.165"" (4.20mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 4 position 0.165"" (4.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A33362-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33362-ND
Headers, Male Pins A33362-ND
"Connector Header Through Hole 4 position 0.165"" (4.20mm)"

"Connector Header Through Hole 4 position 0.165"" (4.20mm)"

Buy Now Datasheet
Headers, Male Pins - 17-2-640499-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2-640499-2-ND
Headers, Male Pins 17-2-640499-2-ND
CONN HEADER VERT 4POS 4.2MM

CONN HEADER VERT 4POS 4.2MM

Buy Now Datasheet
Plug & Socket Connector, Header, 4 Position, 4.2Mm; Product Range Te Connectivity - 52K3461 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 4 Position, 4.2Mm; Product Range Te Connectivity
52K3461
Plug & Socket Connector, Header, 4 Position, 4.2Mm; Product Range Te Connectivity 52K3461
PLUG & SOCKET CONNECTOR, HEADER, 4 POSITION, 4.2MM; Product Range:MR Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:4.2mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Connector Mounting:PCB Mount RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 4 POSITION, 4.2MM; Product Range:MR Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:4.2mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number A33362-ND 17-2-640499-2-ND 52K3461
Product Name Headers, Male Pins Headers, Male Pins Plug & Socket Connector, Header, 4 Position, 4.2Mm; Product Range Te Connectivity
Connector Type Header Connector; Header Header Connector; Header
Mounting Through Hole Through Hole PCB Mount
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data