"Connector Header Through Hole 3 position 0.165"" (4.20mm)"
03P MR HDR ASSY VO RED LF
CONN HEADER VERT 3POS 4.2MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33371-ND | 40P8903 | 2-640498-4 |
| Product Name | Headers, Male Pins | 03P Mr Hdr Assy Vo Red Lf Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 6.0 amps | 6.0 amps |