Connectors
"8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
CONN IC DIP SOCKET 8POS GOLD
DIP SOCKET, 8 POSITION, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:Standard Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Termination:Solder RoHS Compliant: No
| Powell Electronics, Inc. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2-640463-2 | A24794-ND | 2-640463-2 | 44F7972 |
| Product Name | IC Sockets | Sockets for ICs, Transistors | Dip Socket, 8 Position, Through Hole; No. Of Contacts Amp - Te Connectivity | |
| Mounting | Through Hole |