TE Connectivity 2-640456-0 Pin Header
TE Connectivity 2-640456-0 Pin Header
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
WIRE-BOARD CONNECTOR, HEADER, 20 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
AMP Friction Back Header
Discrete wire to board — 2-piece interconnection. Insulation displacement wire termination. MTA Post Headers: 0.100" Centers. Insulation: Polyester. UL94V-0 rated. Natural color. Posts: Tin-plated copper alloy. Meets the material requirements to Table 23.1 of UL 1410 Standards for Television Receiver and Video Products (Wire-to-post connectors only). UL Recognized File No. E 28476. CSA Certified File No. LR17189.
Copper alloy contact, polyester housing, copper alloy solder tail
| Heilind Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2-640456-0 | 7183650P | 7183650 | A29104-ND | 90F3773 | 70083656 |
| Product Name | Connectors | PCB Headers | PCB Headers | Headers, Male Pins | Wire-Board Connector, Header, 20 Position, 2.54Mm; Connector Systems Amp - Te Connectivity | Header, Friction Lock; MTA-100; 20; 250VAC; Polyester; Tin; Copper Alloy; Tin |
| Geometry | Straight | Straight; Straight | Straight | |||
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |||
| Termination | Solder | Through Hole Straight | Solder | |||
| Mounting | Through hole | Through Hole | PC Mount |