TE Connectivity Rectangular Connectors - 2-640389-0 2-640389-0

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 197450-2-640389-0 Packaging: Bulk Number of Positions: 20 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Voltage Rating: 600VAC Current Rating: Varies by Wire Gauge Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial Mounting: Through Hole, Right Angle Insulation Material: Thermoplastic, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.156" (3.96mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.125" (3.18mm) Insulation Height: 0.300" (7.62mm) Contact Shape: Square Temperature Range - Operating: -55°C to 105°C Contact Length - Mating: 0.400" (10.16mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 197450-2-640389-0 Packaging: Bulk Number of Positions: 20 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Voltage Rating: 600VAC Current Rating: Varies by Wire Gauge Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial Mounting: Through Hole, Right Angle Insulation Material: Thermoplastic, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.156" (3.96mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.125" (3.18mm) Insulation Height: 0.300" (7.62mm) Contact Shape: Square Temperature Range - Operating: -55°C to 105°C Contact Length - Mating: 0.400" (10.16mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 2-640389-0 - 197450-2-640389-0 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 2-640389-0
197450-2-640389-0
Rectangular Connectors - 2-640389-0 197450-2-640389-0
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 197450-2-640389-0 Packaging: Bulk Number of Positions: 20 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Voltage Rating: 600VAC Current Rating: Varies by Wire Gauge Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial Mounting: Through Hole, Right Angle Insulation Material: Thermoplastic, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.156" (3.96mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.125" (3.18mm) Insulation Height: 0.300" (7.62mm) Contact Shape: Square Temperature Range - Operating: -55°C to 105°C Contact Length - Mating: 0.400" (10.16mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 197450-2-640389-0
Packaging: Bulk
Number of Positions: 20
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Voltage Rating: 600VAC
Current Rating: Varies by Wire Gauge
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Industrial
Mounting: Through Hole, Right Angle
Insulation Material: Thermoplastic, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.156" (3.96mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 1 Wall
Contact Length - Post: 0.125" (3.18mm)
Insulation Height: 0.300" (7.62mm)
Contact Shape: Square
Temperature Range - Operating: -55°C to 105°C
Contact Length - Mating: 0.400" (10.16mm)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Headers, Male Pins - 2-640389-0-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
2-640389-0-ND
Headers, Male Pins 2-640389-0-ND
"Connector Header Through Hole, Right Angle 20 position 0.156"" (3.96mm)"

"Connector Header Through Hole, Right Angle 20 position 0.156"" (3.96mm)"

Buy Now Datasheet
Singapore, Singapore
7A 600V Electronic Connector
316-2-640389-0
7A 600V Electronic Connector 316-2-640389-0
Wire-to-Board Header, 20 Pos, 7A, 600V, RA Thru-Hole Product overview: 2-640389-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-640389-0 can be used for catalog matching and distributor lookup.

Wire-to-Board Header, 20 Pos, 7A, 600V, RA Thru-Hole Product overview: 2-640389-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-640389-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
20P Mta156 Hdr Assy Sq R/a F/l Rohs Compliant Amp - Te Connectivity - 89C3162 - Newark, An Avnet Company
Chicago, IL, United States
20P Mta156 Hdr Assy Sq R/a F/l Rohs Compliant Amp - Te Connectivity
89C3162
20P Mta156 Hdr Assy Sq R/a F/l Rohs Compliant Amp - Te Connectivity 89C3162
20P MTA156 HDR ASSY SQ R/A F/L ROHS COMPLIANT: YES

20P MTA156 HDR ASSY SQ R/A F/L ROHS COMPLIANT: YES

Supplier's Site
20P Mta156 Hdr Assy Sq R/a F/l Amp - Te Connectivity - 76AC3558 - Newark, An Avnet Company
Chicago, IL, United States
20P Mta156 Hdr Assy Sq R/a F/l Amp - Te Connectivity
76AC3558
20P Mta156 Hdr Assy Sq R/a F/l Amp - Te Connectivity 76AC3558
20P MTA156 HDR ASSY SQ R/A F/L

20P MTA156 HDR ASSY SQ R/A F/L

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 197450-2-640389-0 2-640389-0-ND 316-2-640389-0 89C3162
Product Name Rectangular Connectors - 2-640389-0 Headers, Male Pins 7A 600V Electronic Connector 20P Mta156 Hdr Assy Sq R/a F/l Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header
Termination Solder Solder
Mounting Through Hole, Right Angle Through Hole, Right Angle
Unlock Full Specs
to access all available technical data