TE Connectivity Headers, Male Pins 2-640388-0

Description
"Connector Header Through Hole 20 position 0.156"" (3.96mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 20 position 0.156"" (3.96mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 2-640388-0-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
2-640388-0-ND
Headers, Male Pins 2-640388-0-ND
"Connector Header Through Hole 20 position 0.156"" (3.96mm)"

"Connector Header Through Hole 20 position 0.156"" (3.96mm)"

Buy Now Datasheet
20P Mta156 Hdr Assy Rn Str F/l Rohs Compliant Amp - Te Connectivity - 51F1659 - Newark, An Avnet Company
Chicago, IL, United States
20P Mta156 Hdr Assy Rn Str F/l Rohs Compliant Amp - Te Connectivity
51F1659
20P Mta156 Hdr Assy Rn Str F/l Rohs Compliant Amp - Te Connectivity 51F1659
20P MTA156 HDR ASSY RN STR F/L ROHS COMPLIANT: YES

20P MTA156 HDR ASSY RN STR F/L ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 2-640388-0-ND 51F1659
Product Name Headers, Male Pins 20P Mta156 Hdr Assy Rn Str F/l Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-S-03 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
D-Sub Connector Assemblies - 2262-A28410-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination PCB: Straight or 90 degree, Thru-hole, SMT, Press-fit, card edge; Cable: Straight or 90 degree, Solder or Crimp, Easy fixings
View Details
Screw Connectors - 36-7690-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details