"Connector Header Through Hole 23 position 0.156"" (3.96mm)"
23P MTA156 HDR ASSY STR SQ SN ROHS COMPLIANT: YES
CONN HEADER VERT 23POS 3.96MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2-640383-3-ND | 51F1591 | 2-640383-3 |
| Product Name | Headers, Male Pins | 23P Mta156 Hdr Assy Str Sq Sn Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 600 volts | 600 volts |