Configuration Features Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 5
Housing Features Centerline (Pitch) : 3.96 MM [.155 INCH ] Housing Material : High Temperature Thermoplastic
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 5
Housing Features Centerline (Pitch) : 3.96 MM [.155 INCH ] Housing Material : High Temperature Thermoplastic
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Configuration Features Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 5
Housing Features Centerline (Pitch) : 3.96 MM [.155 INCH ] Housing Material : High Temperature Thermoplastic
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Configuration Features
Number of Positions : 6
Number of Rows : 2
PCB Mount Orientation : Vertical
Contact Features
Contact Current Rating (Max) (AMP) : 5
Housing Features
Centerline (Pitch) : 3.96 MM [.155 INCH ]
Housing Material : High Temperature Thermoplastic
Mechanical Attachment
Connector Mounting Type : Board Mount
Operation/Application
Circuit Application : Power & Signal
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Board-to-Board
Termination Features
Termination Method to Wire & Cable : Solder
Usage Conditions
Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]