TE Connectivity Cable Ties 2-604772-0

Description
Body Features Primary Product Color : Black Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 44.45 MM  [1.75 INCH ] Product Length : 202 MM  [8 INCH ] Product Thickness : 1.19 MM  [.047 INCH ] Product Width : 4.6 MM  [.181 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 50 Tensile Strength (NEWT) : 222.411
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 44.45 MM  [1.75 INCH ] Product Length : 202 MM  [8 INCH ] Product Thickness : 1.19 MM  [.047 INCH ] Product Width : 4.6 MM  [.181 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 50 Tensile Strength (NEWT) : 222.411
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2-604772-0 - TE Connectivity
Berwyn, PA, United States
Cable Ties
2-604772-0
Cable Ties 2-604772-0
Body Features Primary Product Color : Black Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 44.45 MM  [1.75 INCH ] Product Length : 202 MM  [8 INCH ] Product Thickness : 1.19 MM  [.047 INCH ] Product Width : 4.6 MM  [.181 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 50 Tensile Strength (NEWT) : 222.411

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Nylon

Dimensions


  • Compatible Cable Bundle Diameter Range : 44.45 MM  [1.75 INCH ]
  • Product Length : 202 MM  [8 INCH ]
  • Product Thickness : 1.19 MM  [.047 INCH ]
  • Product Width : 4.6 MM  [.181 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Cable Tie Style : Standard
  • Tensile Strength (LBF) : 50
  • Tensile Strength (NEWT) : 222.411
Buy Now Datasheet
Cable Ties and Zip Ties - 2-604772-0-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
2-604772-0-ND
Cable Ties and Zip Ties 2-604772-0-ND
"Standard, Locking Black 1.75"" (44.45mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.75"" (44.45mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Ties Cable Ties
Product Number 2-604772-0 2-604772-0-ND
Product Name Cable Ties Cable Ties and Zip Ties
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-295 - TE Connectivity
Specs
Material Stainless Steel
Length 20.47 inch (520 mm)
View Details
Cable Ties - 1-604774-0 - TE Connectivity
Specs
Material Nylon
Length 15.43 inch (392 mm)
View Details
2 suppliers
Cable Ties - 2-604771-0 - TE Connectivity
Specs
Material Nylon
Length 4.06 inch (103 mm)
View Details
2 suppliers
Cable Ties - EN3742-010 - TE Connectivity
Specs
Material Stainless Steel
Length 7.87 inch (200 mm)
View Details