TE Connectivity ™ Cables, Wires - Management - Cable Ties and Zip Ties 2-604751-0

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1334634-2-604751-0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Packaging: 1000 per Pkg Color: Black Standard Package: 5,000 Mounting: Free Hanging (In-Line) Material: Polyamide (PA66), Nylon 6/6 Width: 0.183" (4.65mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 3.00" (76.20mm) Tensile Strength: 50 lbs (22.68 kg) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Base Product Number: 604751 RoHS Status: ROHS3 Compliant Length - Approximate: 11.75" Length - Actual: 0.986' (300.48mm, 11.83")
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1334634-2-604751-0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Packaging: 1000 per Pkg Color: Black Standard Package: 5,000 Mounting: Free Hanging (In-Line) Material: Polyamide (PA66), Nylon 6/6 Width: 0.183" (4.65mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 3.00" (76.20mm) Tensile Strength: 50 lbs (22.68 kg) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Base Product Number: 604751 RoHS Status: ROHS3 Compliant Length - Approximate: 11.75" Length - Actual: 0.986' (300.48mm, 11.83")
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Cable Ties and Zip Ties - 1334634-2-604751-0 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1334634-2-604751-0
Cables, Wires - Management - Cable Ties and Zip Ties 1334634-2-604751-0
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1334634-2-604751-0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Packaging: 1000 per Pkg Color: Black Standard Package: 5,000 Mounting: Free Hanging (In-Line) Material: Polyamide (PA66), Nylon 6/6 Width: 0.183" (4.65mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 3.00" (76.20mm) Tensile Strength: 50 lbs (22.68 kg) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Base Product Number: 604751 RoHS Status: ROHS3 Compliant Length - Approximate: 11.75" Length - Actual: 0.986' (300.48mm, 11.83")

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 1334634-2-604751-0
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Packaging: 1000 per Pkg
Color: Black
Standard Package: 5,000
Mounting: Free Hanging (In-Line)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.183" (4.65mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 3.00" (76.20mm)
Tensile Strength: 50 lbs (22.68 kg)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Base Product Number: 604751
RoHS Status: ROHS3 Compliant
Length - Approximate: 11.75"
Length - Actual: 0.986' (300.48mm, 11.83")

Buy Now Datasheet
cable ties - 2-604751-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
cable ties
2-604751-0
cable ties 2-604751-0
CABLE TIES 11 3/4 BL 1000/PKG

CABLE TIES 11 3/4 BL 1000/PKG

Buy Now
Swedesboro, NJ, United States
cable ties
2-604751-0
cable ties 2-604751-0
cable ties

cable ties

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 1334634-2-604751-0 2-604751-0
Product Name Cables, Wires - Management - Cable Ties and Zip Ties cable ties
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NA750 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details