TE Connectivity ™ Cables, Wires - Management - Cable Ties and Zip Ties 2-603227-0

Description
Win Source Part Number: 1036074-2-603227-0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: AMP-TY Color: Black Package: 1000 per Pkg Standard Package: 1,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.142" (3.61mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.25" (31.75mm) Tensile Strength: 30 lbs (13.61 kg) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 1-603227-0; PLT1M-M0; PLT2M-M0; PLT1.5M-M0; 1-608687-0; 2-604772-0; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 2-603227-0-ND,-2-603 227-0-SI,A113213 Base Product Number: 603227 Length - Approximate: 6" Length - Actual: 0.500' (152.40mm, 6.00")
Request a Quote Datasheet
Description
Win Source Part Number: 1036074-2-603227-0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: AMP-TY Color: Black Package: 1000 per Pkg Standard Package: 1,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.142" (3.61mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.25" (31.75mm) Tensile Strength: 30 lbs (13.61 kg) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 1-603227-0; PLT1M-M0; PLT2M-M0; PLT1.5M-M0; 1-608687-0; 2-604772-0; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 2-603227-0-ND,-2-603 227-0-SI,A113213 Base Product Number: 603227 Length - Approximate: 6" Length - Actual: 0.500' (152.40mm, 6.00")
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1036074-2-603227-0
Cables, Wires - Management - Cable Ties and Zip Ties 1036074-2-603227-0
Win Source Part Number: 1036074-2-603227-0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: AMP-TY Color: Black Package: 1000 per Pkg Standard Package: 1,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.142" (3.61mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.25" (31.75mm) Tensile Strength: 30 lbs (13.61 kg) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 1-603227-0; PLT1M-M0; PLT2M-M0; PLT1.5M-M0; 1-608687-0; 2-604772-0; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 2-603227-0-ND,-2-603 227-0-SI,A113213 Base Product Number: 603227 Length - Approximate: 6" Length - Actual: 0.500' (152.40mm, 6.00")

Win Source Part Number: 1036074-2-603227-0
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: AMP-TY
Color: Black
Package: 1000 per Pkg
Standard Package: 1,000
Material: Polyamide (PA66), Nylon 6/6
Width: 0.142" (3.61mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 1.25" (31.75mm)
Tensile Strength: 30 lbs (13.61 kg)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 1-603227-0; PLT1M-M0; PLT2M-M0; PLT1.5M-M0; 1-608687-0; 2-604772-0;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 2-603227-0-ND,-2-603227-0-SI,A113213
Base Product Number: 603227
Length - Approximate: 6"
Length - Actual: 0.500' (152.40mm, 6.00")

Buy Now Datasheet
cable ties - 2-603227-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
cable ties
2-603227-0
cable ties 2-603227-0
CABLE TIE, BLACK, 6 L, 1000/PACK

CABLE TIE, BLACK, 6 L, 1000/PACK

Buy Now
Swedesboro, NJ, United States
cable ties
2-603227-0
cable ties 2-603227-0
cable ties

cable ties

Buy Now
Cable Assembly - 482-2-603227-0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
482-2-603227-0
Cable Assembly 482-2-603227-0
Cable Ties Standard Locking Nylon Black Bag Product overview: 2-603227-0 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-2-603227-0 can be used for catalog matching and distributor lookup.

Cable Ties Standard Locking Nylon Black Bag Product overview: 2-603227-0 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-2-603227-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1036074-2-603227-0 2-603227-0 482-2-603227-0
Product Name Cables, Wires - Management - Cable Ties and Zip Ties cable ties Cable Assembly
Cable Length 0.4850 ft (1.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3340/402-2000 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 65.62 ft (200 dm)
View Details