TE Connectivity Sockets for ICs, Transistors 2-5916783-2

Description
CONN SOCKET PGA ZIF 370POS GOLD
Datasheet
Description
CONN SOCKET PGA ZIF 370POS GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 2-5916783-2 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
2-5916783-2
Sockets for ICs, Transistors 2-5916783-2
CONN SOCKET PGA ZIF 370POS GOLD

CONN SOCKET PGA ZIF 370POS GOLD

Supplier's Site Datasheet
Pga Socket, 370 Position, Through Hole; No. Of Contacts Amp - Te Connectivity - 42K6834 - Newark, An Avnet Company
Chicago, IL, United States
Pga Socket, 370 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
42K6834
Pga Socket, 370 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 42K6834
PGA SOCKET, 370 POSITION, THROUGH HOLE; No. of Contacts:370Contacts ; Connector Type:PGA Socket; Pitch Spacing:1.27mm; Product Range:-; Row Pitch:1.27mm; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

PGA SOCKET, 370 POSITION, THROUGH HOLE; No. of Contacts:370Contacts; Connector Type:PGA Socket; Pitch Spacing:1.27mm; Product Range:-; Row Pitch:1.27mm; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2-5916783-2 42K6834
Product Name Sockets for ICs, Transistors Pga Socket, 370 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details