TE Connectivity Receptacle Housing, 32Pos, 2.54Mm; Product Range Amp Te Connectivity 2-583718-7

Description
RECEPTACLE HOUSING, 32POS, 2.54MM; Product Range:Twin-Leaf Series; Gender:Receptacle; No. of Positions:32Position s; Pitch Spacing:2.54mm; For Use With:AMP Twin-Leaf Series Contacts RoHS Compliant: Yes
Description
RECEPTACLE HOUSING, 32POS, 2.54MM; Product Range:Twin-Leaf Series; Gender:Receptacle; No. of Positions:32Position s; Pitch Spacing:2.54mm; For Use With:AMP Twin-Leaf Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 32Pos, 2.54Mm; Product Range Amp Te Connectivity - 12H4058 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 32Pos, 2.54Mm; Product Range Amp Te Connectivity
12H4058
Receptacle Housing, 32Pos, 2.54Mm; Product Range Amp Te Connectivity 12H4058
RECEPTACLE HOUSING, 32POS, 2.54MM; Product Range:Twin-Leaf Series; Gender:Receptacle; No. of Positions:32Position s; Pitch Spacing:2.54mm; For Use With:AMP Twin-Leaf Series Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 32POS, 2.54MM; Product Range:Twin-Leaf Series; Gender:Receptacle; No. of Positions:32Positions; Pitch Spacing:2.54mm; For Use With:AMP Twin-Leaf Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 12H4058
Product Name Receptacle Housing, 32Pos, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 76.2 mm (3 inch)
Bearing Bore / Ring O.D. 2.5 inch (63.5 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details