TE Connectivity Two-Piece Edge Connectors 2-582843-7

Description
Body Features Primary Product Color : Green Configuration Features Number of Positions : 29 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Alloy Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Type : Blade Dimensions PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Diallyl Phthalate Mechanical Attachment PCB Mount Retention Type : Mounting Ears Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Termination Features Termination Post & Tail Length : 4.65 MM  [.183 INCH ]
Request a Quote
Description
Body Features Primary Product Color : Green Configuration Features Number of Positions : 29 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Alloy Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Type : Blade Dimensions PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Diallyl Phthalate Mechanical Attachment PCB Mount Retention Type : Mounting Ears Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Termination Features Termination Post & Tail Length : 4.65 MM  [.183 INCH ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two-Piece Edge Connectors - 2-582843-7 - TE Connectivity
Berwyn, PA, United States
Two-Piece Edge Connectors
2-582843-7
Two-Piece Edge Connectors 2-582843-7
Body Features Primary Product Color : Green Configuration Features Number of Positions : 29 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Alloy Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Type : Blade Dimensions PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Diallyl Phthalate Mechanical Attachment PCB Mount Retention Type : Mounting Ears Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Termination Features Termination Post & Tail Length : 4.65 MM  [.183 INCH ]

Body Features


  • Primary Product Color : Green

Configuration Features


  • Number of Positions : 29
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Brass Alloy
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 50
  • Contact Type : Blade

Dimensions


  • PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Diallyl Phthalate

Mechanical Attachment


  • PCB Mount Retention Type : Mounting Ears

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly

Termination Features


  • Termination Post & Tail Length : 4.65 MM  [.183 INCH ]
Buy Now
29 Amp Blade Hdr Assy/mil Amp - Te Connectivity - 41AJ5831 - Newark, An Avnet Company
Chicago, IL, United States
29 Amp Blade Hdr Assy/mil Amp - Te Connectivity
41AJ5831
29 Amp Blade Hdr Assy/mil Amp - Te Connectivity 41AJ5831
29 AMP BLADE HDR ASSY/MIL

29 AMP BLADE HDR ASSY/MIL

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2-582843-7 41AJ5831
Product Name Two-Piece Edge Connectors 29 Amp Blade Hdr Assy/mil Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products