MICTOR RECEPT ASSY, 228 POS.
228 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
CONN RCPT 228POS SMD GOLD
STACKING CONNECTOR, RCPT, 228POS, 0.64MM; Product Range:MICTOR Series; No. of Contacts:228Contacts
| Powell Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2-5767004-7 | A99288-ND | 2-5767004-7 | 42K6833 |
| Product Name | Board to Board & Mezzanine Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Rcpt, 228Pos, 0.64Mm; Product Range Amp - Te Connectivity |
| Connector Type | Board to Board Connector | Receptacle, Center Strip Contacts | Rectangular Connectors, Heavy Duty | |
| Category | Board to Board Connector | |||
| Mounting | Surface Mount |