190 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
MICTOR RECEPT ASSY, 190 POS.
STACKING CONNECTOR, RCPT, 190POS, 0.64MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:190Contacts
CONN RCPT 190POS SMD GOLD
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A99287-ND | 2-5767004-6 | 42K6832 | 2-5767004-6 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Board to Board & Mezzanine Connectors | Stacking Connector, Rcpt, 190Pos, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector |