TE Connectivity Arrays, Edge Type, Mezzanine (Board to Board) 2-5767004-5

Description
152 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet
Description
152 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - A32310-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A32310-ND
Arrays, Edge Type, Mezzanine (Board to Board) A32310-ND
152 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

152 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-2-5767004-5
Electronic Connector 316-2-5767004-5
High-Speed Connector, 152 Pos, 4 Power, 10Gbps, 2.54mm/0.64mm Pitch Product overview: 2-5767004-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-5767004-5 can be used for catalog matching and distributor lookup.

High-Speed Connector, 152 Pos, 4 Power, 10Gbps, 2.54mm/0.64mm Pitch Product overview: 2-5767004-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-5767004-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Coaxial Board Mount Connector - 2-5767004-5 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
2-5767004-5
RF Coaxial Board Mount Connector 2-5767004-5
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Board to Board & Mezzanine Connectors - 2-5767004-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2-5767004-5
Board to Board & Mezzanine Connectors 2-5767004-5
MICTOR RECEPT ASSY, 152 POS.

MICTOR RECEPT ASSY, 152 POS.

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2-5767004-5
Board to Board & Mezzanine Connectors 2-5767004-5
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Rectangular Connectors - 2-5767004-5 - 761968-2-5767004-5 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 2-5767004-5
761968-2-5767004-5
Rectangular Connectors - 2-5767004-5 761968-2-5767004-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 761968-2-5767004-5 Series: MICTOR Packaging: Tube Number of Positions: 152 Pitch: 0.025" (0.64mm) Features: Board Guide, Ground Bus (Plane) Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Mated Stacking Heights: 6.6mm, 9mm, 10.92mm, 12.57mm, 17.96mm, 18.75mm, 20mm, 22.86mm Height Above Board: 0.236" (6.00mm) Mounting: SMD Family Name: 5767004 Categories: Connectors, Interconnects Introduction Date: May 27, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 761968-2-5767004-5
Series: MICTOR
Packaging: Tube
Number of Positions: 152
Pitch: 0.025" (0.64mm)
Features: Board Guide, Ground Bus (Plane)
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Mated Stacking Heights: 6.6mm, 9mm, 10.92mm, 12.57mm, 17.96mm, 18.75mm, 20mm, 22.86mm
Height Above Board: 0.236" (6.00mm)
Mounting: SMD
Family Name: 5767004
Categories: Connectors, Interconnects
Introduction Date: May 27, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
2-5767004-5
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 2-5767004-5
CONN RCPT 152POS SMD GOLD

CONN RCPT 152POS SMD GOLD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Powell Electronics, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Coaxial Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A32310-ND 316-2-5767004-5 2-5767004-5 2-5767004-5 761968-2-5767004-5 2-5767004-5
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Electronic Connector RF Coaxial Board Mount Connector Board to Board & Mezzanine Connectors Rectangular Connectors - 2-5767004-5 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Connector Type Receptacle, Center Strip Contacts Board to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Surface Mount SMD
Contact Pitch 0.6350 mm (0.0250 inch)
Unlock Full Specs
to access all available technical data