TE Connectivity Rectangular - Board to Board Connectors - 2-5767004-4 2-5767004-4

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 197432-2-5767004-4 Packaging: Tube/Rail Number of Positions: 114 Pitch: 0.025" (0.64mm) Features: Board Guide, Ground Bus (Plane) Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Mated Stacking Heights: 6.6mm, 9mm, 10.92mm, 12.57mm, 17.96mm, 18.75mm, 20mm, 22.86mm Height Above Board: 0.236" (6.00mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 197432-2-5767004-4 Packaging: Tube/Rail Number of Positions: 114 Pitch: 0.025" (0.64mm) Features: Board Guide, Ground Bus (Plane) Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Mated Stacking Heights: 6.6mm, 9mm, 10.92mm, 12.57mm, 17.96mm, 18.75mm, 20mm, 22.86mm Height Above Board: 0.236" (6.00mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular - Board to Board Connectors - 2-5767004-4 - 197432-2-5767004-4 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - 2-5767004-4
197432-2-5767004-4
Rectangular - Board to Board Connectors - 2-5767004-4 197432-2-5767004-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 197432-2-5767004-4 Packaging: Tube/Rail Number of Positions: 114 Pitch: 0.025" (0.64mm) Features: Board Guide, Ground Bus (Plane) Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Mated Stacking Heights: 6.6mm, 9mm, 10.92mm, 12.57mm, 17.96mm, 18.75mm, 20mm, 22.86mm Height Above Board: 0.236" (6.00mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 197432-2-5767004-4
Packaging: Tube/Rail
Number of Positions: 114
Pitch: 0.025" (0.64mm)
Features: Board Guide, Ground Bus (Plane)
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Mated Stacking Heights: 6.6mm, 9mm, 10.92mm, 12.57mm, 17.96mm, 18.75mm, 20mm, 22.86mm
Height Above Board: 0.236" (6.00mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-2-5767004-4
Electronic Connector 316-2-5767004-4
114 Pos 3P/114S Receptacle, 2.54mm/0.64mm Pitch, 10Gbps, Gold Product overview: 2-5767004-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-5767004-4 can be used for catalog matching and distributor lookup.

114 Pos 3P/114S Receptacle, 2.54mm/0.64mm Pitch, 10Gbps, Gold Product overview: 2-5767004-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-5767004-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A99290-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A99290-ND
Arrays, Edge Type, Mezzanine (Board to Board) A99290-ND
114 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

114 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 2-5767004-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2-5767004-4
Board to Board & Mezzanine Connectors 2-5767004-4
MICTOR RECEPT ASSY, 114 POS.

MICTOR RECEPT ASSY, 114 POS.

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2-5767004-4
Board to Board & Mezzanine Connectors 2-5767004-4
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Mictor Recept Assy, 114 Pos. Amp - Te Connectivity - 76AC3548 - Newark, An Avnet Company
Chicago, IL, United States
Mictor Recept Assy, 114 Pos. Amp - Te Connectivity
76AC3548
Mictor Recept Assy, 114 Pos. Amp - Te Connectivity 76AC3548
MICTOR RECEPT ASSY, 114 POS.

MICTOR RECEPT ASSY, 114 POS.

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
2-5767004-4
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 2-5767004-4
CONN RCPT 114POS SMD GOLD

CONN RCPT 114POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 197432-2-5767004-4 316-2-5767004-4 A99290-ND 2-5767004-4 76AC3548 2-5767004-4
Product Name Rectangular - Board to Board Connectors - 2-5767004-4 Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Board to Board & Mezzanine Connectors Mictor Recept Assy, 114 Pos. Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Receptacle, Center Strip Contacts Board to Board Connector Rectangular Connectors, Heavy Duty
Mounting SMD (SMT) Surface Mount
Termination SMD/SMT
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-108LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Polarized Nano Connectors - COTS - A79624-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers
PCB Connectors - NCK-FL2G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details