TE Connectivity Rectangular Connectors - 2-5767004-3 2-5767004-3

Description
Manufacturer: TE Connectivity Win Source Part Number: 854781-2-5767004-3 Series: MICTOR Features: Position Connector Package: Tube Family Name: 5767004 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 14 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 257670043, -2-5767004-3-SI, A32309
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 854781-2-5767004-3 Series: MICTOR Features: Position Connector Package: Tube Family Name: 5767004 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 14 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 257670043, -2-5767004-3-SI, A32309
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 2-5767004-3 - 854781-2-5767004-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 2-5767004-3
854781-2-5767004-3
Rectangular Connectors - 2-5767004-3 854781-2-5767004-3
Manufacturer: TE Connectivity Win Source Part Number: 854781-2-5767004-3 Series: MICTOR Features: Position Connector Package: Tube Family Name: 5767004 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 14 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 257670043, -2-5767004-3-SI, A32309

Manufacturer: TE Connectivity
Win Source Part Number: 854781-2-5767004-3
Series: MICTOR
Features: Position Connector
Package: Tube
Family Name: 5767004
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 14
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 257670043, -2-5767004-3-SI, A32309

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A32309-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A32309-ND
Arrays, Edge Type, Mezzanine (Board to Board) A32309-ND
76 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

76 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 2-5767004-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2-5767004-3
Board to Board & Mezzanine Connectors 2-5767004-3
MICTOR RECEPT ASSY, 76 POS.

MICTOR RECEPT ASSY, 76 POS.

Buy Now
Singapore, Singapore
11.5A Electronic Connector
316-2-5767004-3
11.5A Electronic Connector 316-2-5767004-3
High-Speed Receptacle Connector, 76 Pos, 2.54mm Pitch, 10Gbps, 11.5A Product overview: 2-5767004-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11.5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-5767004-3 can be used for catalog matching and distributor lookup.

High-Speed Receptacle Connector, 76 Pos, 2.54mm Pitch, 10Gbps, 11.5A Product overview: 2-5767004-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11.5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-5767004-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Stacking Connector, Receptacle, 76 Position, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity - 42K6829 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Receptacle, 76 Position, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity
42K6829
Stacking Connector, Receptacle, 76 Position, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity 42K6829
STACKING CONNECTOR, RECEPTACLE, 76 POSITION, 0.64MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:76Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

STACKING CONNECTOR, RECEPTACLE, 76 POSITION, 0.64MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:76Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
2-5767004-3
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 2-5767004-3
CONN RCPT 76POS SMD GOLD

CONN RCPT 76POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 854781-2-5767004-3 A32309-ND 2-5767004-3 316-2-5767004-3 42K6829 2-5767004-3
Product Name Rectangular Connectors - 2-5767004-3 Arrays, Edge Type, Mezzanine (Board to Board) Board to Board & Mezzanine Connectors 11.5A Electronic Connector Stacking Connector, Receptacle, 76 Position, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Receptacle, Center Strip Contacts Board to Board Connector Rectangular Connectors, Heavy Duty
Category Board to Board Connector
Mounting Surface Mount Surface Mount
Contact Pitch 0.6350 mm (0.0250 inch)
Unlock Full Specs
to access all available technical data