TE Connectivity Connectors Board to Board, Mezzanine, Board Stacking, PC104 2-5767004-2

Description
MICTOR RECEPT ASSY 38 POS.
Request a Quote Datasheet
Description
MICTOR RECEPT ASSY 38 POS.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Board to Board, Mezzanine, Board Stacking, PC104 - 2-5767004-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Mezzanine, Board Stacking, PC104
2-5767004-2
Connectors Board to Board, Mezzanine, Board Stacking, PC104 2-5767004-2
MICTOR RECEPT ASSY 38 POS.

MICTOR RECEPT ASSY 38 POS.

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - A32308-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A32308-ND
Arrays, Edge Type, Mezzanine (Board to Board) A32308-ND
38 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

38 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Rectangular - Board to Board Connectors - 2-5767004-2 - 038859-2-5767004-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - 2-5767004-2
038859-2-5767004-2
Rectangular - Board to Board Connectors - 2-5767004-2 038859-2-5767004-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 038859-2-5767004-2 Packaging: Tube/Rail Number of Positions: 38 Pitch: 0.025" (0.64mm) Features: Board Guide, Ground Bus (Plane) Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Mated Stacking Heights: 6.6mm, 9mm, 10.92mm, 12.57mm, 17.96mm, 18.75mm, 20mm, 22.86mm Height Above Board: 0.236" (6.00mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 038859-2-5767004-2
Packaging: Tube/Rail
Number of Positions: 38
Pitch: 0.025" (0.64mm)
Features: Board Guide, Ground Bus (Plane)
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Mated Stacking Heights: 6.6mm, 9mm, 10.92mm, 12.57mm, 17.96mm, 18.75mm, 20mm, 22.86mm
Height Above Board: 0.236" (6.00mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
316-2-5767004-2
SMD Electronic Connector 316-2-5767004-2
38 Pos Female Header, LCP, Surface Mount, 500VAC, 30u Tin Product overview: 2-5767004-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-5767004-2 can be used for catalog matching and distributor lookup.

38 Pos Female Header, LCP, Surface Mount, 500VAC, 30u Tin Product overview: 2-5767004-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-5767004-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board to Board & Mezzanine Connectors - 2-5767004-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2-5767004-2
Board to Board & Mezzanine Connectors 2-5767004-2
MICTOR RECEPT ASSY, 38 POS.

MICTOR RECEPT ASSY, 38 POS.

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2-5767004-2
Board to Board & Mezzanine Connectors 2-5767004-2
MICTOR RECEPT ASSY

MICTOR RECEPT ASSY

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2-5767004-2
Board to Board & Mezzanine Connectors 2-5767004-2
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
2-5767004-2
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 2-5767004-2
CONN RCPT 38POS SMD GOLD

CONN RCPT 38POS SMD GOLD

Supplier's Site
Stacking Connector, Receptacle, 38 Position, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity - 24K3655 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Receptacle, 38 Position, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity
24K3655
Stacking Connector, Receptacle, 38 Position, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity 24K3655
STACKING CONNECTOR, RECEPTACLE, 38 POSITION, 0.64MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

STACKING CONNECTOR, RECEPTACLE, 38 POSITION, 0.64MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-5767004-2 A32308-ND 038859-2-5767004-2 316-2-5767004-2 2-5767004-2 2-5767004-2 24K3655
Product Name Connectors Board to Board, Mezzanine, Board Stacking, PC104 Arrays, Edge Type, Mezzanine (Board to Board) Rectangular - Board to Board Connectors - 2-5767004-2 SMD Electronic Connector Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Receptacle, 38 Position, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity
Connector Type Board to Board Connector Receptacle, Center Strip Contacts Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector Rectangular Connectors, Heavy Duty
Gender Female / Jack
Category Board to Board Connector
Unlock Full Specs
to access all available technical data