TE Connectivity Stacking Connector, Receptacle, 38 Position, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity 2-5767004-2.

Description
STACKING CONNECTOR, RECEPTACLE, 38 POSITION, 0.64MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
STACKING CONNECTOR, RECEPTACLE, 38 POSITION, 0.64MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Stacking Connector, Receptacle, 38 Position, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity - 26AC6339 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Receptacle, 38 Position, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity
26AC6339
Stacking Connector, Receptacle, 38 Position, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity 26AC6339
STACKING CONNECTOR, RECEPTACLE, 38 POSITION, 0.64MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

STACKING CONNECTOR, RECEPTACLE, 38 POSITION, 0.64MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6339
Product Name Stacking Connector, Receptacle, 38 Position, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Plug - FBS-SUB-9-GS-2X4POL-B - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers