TE Connectivity ™ SMD Electronic Connector 2-5767004-2 00

Description
CONN RECEPT 38POS .025 VERT SMD Product overview: 2-5767004-2 00 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-2-5767004-2 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RECEPT 38POS .025 VERT SMD Product overview: 2-5767004-2 00 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-2-5767004-2 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-2-5767004-2 00
SMD Electronic Connector 308-2-5767004-2 00
CONN RECEPT 38POS .025 VERT SMD Product overview: 2-5767004-2 00 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-2-5767004-2 00 can be used for catalog matching and distributor lookup.

CONN RECEPT 38POS .025 VERT SMD Product overview: 2-5767004-2 00 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-2-5767004-2 00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular - Board to Board Connectors - 2-5767004-2 00 - 037302-2-5767004-2 00 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - 2-5767004-2 00
037302-2-5767004-2 00
Rectangular - Board to Board Connectors - 2-5767004-2 00 037302-2-5767004-2 00
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 037302-2-5767004-2 00 Packaging: Tube/Rail Number of Positions: 38 Pitch: 0.025" (0.64mm) Features: Board Guide, Ground Bus (Plane) Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Mated Stacking Heights: 6.6mm, 9mm, 10.92mm, 12.57mm, 17.96mm, 18.75mm, 20mm, 22.86mm Height Above Board: 0.236" (6.00mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 037302-2-5767004-2 00
Packaging: Tube/Rail
Number of Positions: 38
Pitch: 0.025" (0.64mm)
Features: Board Guide, Ground Bus (Plane)
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Mated Stacking Heights: 6.6mm, 9mm, 10.92mm, 12.57mm, 17.96mm, 18.75mm, 20mm, 22.86mm
Height Above Board: 0.236" (6.00mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 308-2-5767004-2 00 037302-2-5767004-2 00
Product Name SMD Electronic Connector Rectangular - Board to Board Connectors - 2-5767004-2 00
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Header; 3; 8 A; 125/300 V; 0.150 in.; 0.50 in.; Polyamide 6.6 - 70078481 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details