TE Connectivity D-Shaped Connectors 2-5747707-0

Description
Body Features Assembly Process Feature Material : Brass Connector Profile : Standard Insert Material : Brass Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 15 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Copper PCB Contact Termination Area Plating Material : Tin PCB Termination Area Plating Finish : Bright Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : Without Mounting Hole Diameter : 3.07 MM  [.121 INCH ] PCB Mount Retention : With PCB Mount Retention Type : 4-40 Retention Insert Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 13 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Board-to-Board Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Assembly Process Feature Material : Brass Connector Profile : Standard Insert Material : Brass Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 15 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Copper PCB Contact Termination Area Plating Material : Tin PCB Termination Area Plating Finish : Bright Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : Without Mounting Hole Diameter : 3.07 MM  [.121 INCH ] PCB Mount Retention : With PCB Mount Retention Type : 4-40 Retention Insert Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 13 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Board-to-Board Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 2-5747707-0 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
2-5747707-0
D-Shaped Connectors 2-5747707-0
Body Features Assembly Process Feature Material : Brass Connector Profile : Standard Insert Material : Brass Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 15 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Copper PCB Contact Termination Area Plating Material : Tin PCB Termination Area Plating Finish : Bright Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : Without Mounting Hole Diameter : 3.07 MM  [.121 INCH ] PCB Mount Retention : With PCB Mount Retention Type : 4-40 Retention Insert Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 13 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Board-to-Board Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Assembly Process Feature Material : Brass
  • Connector Profile : Standard
  • Insert Material : Brass
  • Primary Product Color : Black
  • Shell Plating Material : Tin
  • Shield Material : Steel
  • Shield Plating Material : Tin

Configuration Features


  • Number of Positions : 15
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Shape & Form : Round
  • Contact Underplating Material : Copper
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Termination Area Plating Finish : Bright

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Carbon Steel

Industry Standards


  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Assembly Process Feature Plating Material : Tin
  • Connector Mounting Type : Board Mount
  • Mating Retention : Without
  • Mounting Hole Diameter : 3.07 MM  [.121 INCH ]
  • PCB Mount Retention : With
  • PCB Mount Retention Type : 4-40 Retention Insert

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 13

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 2
  • Connector System : Board-to-Board
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : .66 MM  [.026 INCH ]
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Through-Hole Electronic Connector
439-2-5747707-0
Through-Hole Electronic Connector 439-2-5747707-0
15 Pos D-Sub Connector, Female, Straight, Shielded, Through Hole, Solder Product overview: 2-5747707-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-2-5747707-0 can be used for catalog matching and distributor lookup.

15 Pos D-Sub Connector, Female, Straight, Shielded, Through Hole, Solder Product overview: 2-5747707-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-2-5747707-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connector Assemblies - A34086-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A34086-ND
D-Sub Connector Assemblies A34086-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies
Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies Series: AMPLIMITE HD-20 Package: Tube Product Status: Active Connector Style: D-Sub Connector Type: Receptacle, Female Sockets Mounting Type: Through Hole Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies
Series: AMPLIMITE HD-20
Package: Tube
Product Status: Active
Connector Style: D-Sub
Connector Type: Receptacle, Female Sockets
Mounting Type: Through Hole
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Tin Plated

Buy Now Datasheet
D-Sub Connectors - 2-5747707-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
2-5747707-0
D-Sub Connectors 2-5747707-0
15 RCPT SP/FMS BRDLK

15 RCPT SP/FMS BRDLK

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
2-5747707-0
D-Sub Connectors 2-5747707-0
SP PST MS SZ 2

SP PST MS SZ 2

Buy Now
D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Amp - Te Connectivity - 42K6825 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Amp - Te Connectivity
42K6825
D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Amp - Te Connectivity 42K6825
D SUB CONNECTOR, STANDARD, 15 POSITION, RECEPTACLE; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 15 POSITION, RECEPTACLE; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site
2-5747707-0 Rohs Compliant Amp - Te Connectivity - 82AC1165 - Newark, An Avnet Company
Chicago, IL, United States
2-5747707-0 Rohs Compliant Amp - Te Connectivity
82AC1165
2-5747707-0 Rohs Compliant Amp - Te Connectivity 82AC1165
2-5747707-0 ROHS COMPLIANT: YES

2-5747707-0 ROHS COMPLIANT: YES

Supplier's Site
D-Sub Connector Assemblies - 2-5747707-0 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
2-5747707-0
D-Sub Connector Assemblies 2-5747707-0
CONN D-SUB RCPT 15POS VERT SLDR

CONN D-SUB RCPT 15POS VERT SLDR

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-5747707-0 439-2-5747707-0 A34086-ND 2-5747707-0 42K6825 82AC1165 2-5747707-0
Product Name D-Shaped Connectors Through-Hole Electronic Connector D-Sub Connector Assemblies Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies D-Sub Connectors D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Amp - Te Connectivity 2-5747707-0 Rohs Compliant Amp - Te Connectivity D-Sub Connector Assemblies
Connector Type Board to Board Connector Receptacle, Female Sockets D-Sub Connector D-Sub Connector D-Sub Connector
Termination Through Hole - Solder Solder Through Hole Solder
Mounting Board Mount Through Hole Through Hole Through Hole
Current Rating 6.0 amps 6.0 amps 6.0 amps
Unlock Full Specs
to access all available technical data