TE Connectivity D-Sub Back Shell, 180Deg, Dc , Zinc; Product Range Te Connectivity 2-5745174-7

Description
D-SUB BACK SHELL, 180DEG, DC , ZINC; Product Range:AMPLIMITE Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Description
D-SUB BACK SHELL, 180DEG, DC , ZINC; Product Range:AMPLIMITE Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Back Shell, 180Deg, Dc , Zinc; Product Range Te Connectivity - 21R9929 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Back Shell, 180Deg, Dc , Zinc; Product Range Te Connectivity
21R9929
D-Sub Back Shell, 180Deg, Dc , Zinc; Product Range Te Connectivity 21R9929
D-SUB BACK SHELL, 180DEG, DC , ZINC; Product Range:AMPLIMITE Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

D-SUB BACK SHELL, 180DEG, DC , ZINC; Product Range:AMPLIMITE Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 21R9929
Product Name D-Sub Back Shell, 180Deg, Dc , Zinc; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 155 mm (6.1 inch)
Bearing Bore / Ring O.D. 5.51 inch (140 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details