100 Position Receptacle Connector Board to Board Through Hole, Right Angle Solder
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects- D-Sub, D-Shaped Connectors
Series: CHAMP .050 I
Package: Bulk
Product Status: Obsolete
Connector Style: Outer Shroud Contacts
Connector Type: Receptacle
Mounting Type: Through Hole, Right Angle
Type: Board to Board
Contact Finish Thickness: 30.0µin (0.76µm)
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A24230-ND | |
| Product Name | Centronics Connectors | Connectors, Interconnects- D-Sub, D-Shaped Connectors |
| Category | Board to Board Connector |