"80 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
80 Pos 2 Row 2.54mm Pitch Board-to-Board Receptacle Product overview: 2-5530843-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-2-5530843-0 can be used for catalog matching and distributor lookup.
CARD EDGE CONN, DUAL SIDE, 80POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.85mm; No. of Contacts:80 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2-5530843-0 | A101955-ND | 303-2-5530843-0 | 07R7139 |
| Product Name | Card Edge Connectors | Edgeboard Connectors | Electronic Connector | Card Edge Conn, Dual Side, 80Pos, Th; Card Edge Connector Type Amp - Te Connectivity |
| Connector Type | Card Edge Connector | Card Edge Connector | ||
| Gender | Female / Jack | |||
| Mounting | Through Hole | Through Hole Mount | ||
| Contact Pitch | 2.54 mm (0.1000 inch) |