TE Connectivity Strain Relief Cover Kit, Polypropylene; Accessory Type Amp Te Connectivity 2-552496-1

Description
STRAIN RELIEF COVER KIT, POLYPROPYLENE; Accessory Type:Strain Relief Cover Kit; For Use With:CHAMP IDC Connectors; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:PP (Polypropylene) Body; Product Range:- RoHS Compliant: Yes
Description
STRAIN RELIEF COVER KIT, POLYPROPYLENE; Accessory Type:Strain Relief Cover Kit; For Use With:CHAMP IDC Connectors; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:PP (Polypropylene) Body; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Cover Kit, Polypropylene; Accessory Type Amp Te Connectivity - 46F1578 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Cover Kit, Polypropylene; Accessory Type Amp Te Connectivity
46F1578
Strain Relief Cover Kit, Polypropylene; Accessory Type Amp Te Connectivity 46F1578
STRAIN RELIEF COVER KIT, POLYPROPYLENE; Accessory Type:Strain Relief Cover Kit; For Use With:CHAMP IDC Connectors; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:PP (Polypropylene) Body; Product Range:- RoHS Compliant: Yes

STRAIN RELIEF COVER KIT, POLYPROPYLENE; Accessory Type:Strain Relief Cover Kit; For Use With:CHAMP IDC Connectors; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:PP (Polypropylene) Body; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46F1578
Product Name Strain Relief Cover Kit, Polypropylene; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 21 mm (0.8268 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details