TE Connectivity Ribbon Cable Connectors 2-5499376-2

Description
Body Features Connector Profile : Standard Primary Product Color : Blue Configuration Features Number of Positions : 14 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 13.94 MM  [.549 INCH ] Connector Length : 37.08 MM  [1.459 INCH ] PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Shrouded End Dimension : 3.81 MM  [.15 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Nylon/Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Center, Dual Polarizing Bar Mating Retention : With Mating Retention Type : Ejection Latch PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Mounting Ears Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 56 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Mating Latch & Lock Type : Short Connector Product Type : Connector Assembly Connector System : Board-to-Board Ribbon Cable Connector Header Type : Universal Ejection Pin Headers Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .64 MM  [.025 INCH ] Termination Post & Tail Length : 3.94 MM  [.155 INCH ] Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Blue Configuration Features Number of Positions : 14 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 13.94 MM  [.549 INCH ] Connector Length : 37.08 MM  [1.459 INCH ] PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Shrouded End Dimension : 3.81 MM  [.15 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Nylon/Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Center, Dual Polarizing Bar Mating Retention : With Mating Retention Type : Ejection Latch PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Mounting Ears Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 56 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Mating Latch & Lock Type : Short Connector Product Type : Connector Assembly Connector System : Board-to-Board Ribbon Cable Connector Header Type : Universal Ejection Pin Headers Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .64 MM  [.025 INCH ] Termination Post & Tail Length : 3.94 MM  [.155 INCH ] Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 2-5499376-2 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
2-5499376-2
Ribbon Cable Connectors 2-5499376-2
Body Features Connector Profile : Standard Primary Product Color : Blue Configuration Features Number of Positions : 14 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 13.94 MM  [.549 INCH ] Connector Length : 37.08 MM  [1.459 INCH ] PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Shrouded End Dimension : 3.81 MM  [.15 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Nylon/Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Center, Dual Polarizing Bar Mating Retention : With Mating Retention Type : Ejection Latch PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Mounting Ears Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 56 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Mating Latch & Lock Type : Short Connector Product Type : Connector Assembly Connector System : Board-to-Board Ribbon Cable Connector Header Type : Universal Ejection Pin Headers Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .64 MM  [.025 INCH ] Termination Post & Tail Length : 3.94 MM  [.155 INCH ] Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 14
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Shape & Form : Square
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Connector Height : 13.94 MM  [.549 INCH ]
  • Connector Length : 37.08 MM  [1.459 INCH ]
  • PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]
  • Shrouded End Dimension : 3.81 MM  [.15 INCH ]

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Glass-Filled Nylon/Polyester

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Center, Dual Polarizing Bar
  • Mating Retention : With
  • Mating Retention Type : Ejection Latch
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • PCB Mount Retention Type : Mounting Ears
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 56

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Mating Latch & Lock Type : Short
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • Ribbon Cable Connector Header Type : Universal Ejection Pin Headers

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : .64 MM  [.025 INCH ]
  • Termination Post & Tail Length : 3.94 MM  [.155 INCH ]

Usage Conditions


  • Housing Temperature Rating : Standard
  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Headers, Male Pins - 2-5499376-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
2-5499376-2-ND
Headers, Male Pins 2-5499376-2-ND
"Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)"

Buy Now Datasheet
2-5499376-2 - A/l Univ Hdr 14P Ra Sht Lat Blue Rohs Compliant Amp - Te Connectivity - 98AC4964 - Newark, An Avnet Company
Chicago, IL, United States
2-5499376-2 - A/l Univ Hdr 14P Ra Sht Lat Blue Rohs Compliant Amp - Te Connectivity
98AC4964
2-5499376-2 - A/l Univ Hdr 14P Ra Sht Lat Blue Rohs Compliant Amp - Te Connectivity 98AC4964
2-5499376-2 - A/L UNIV HDR 14P RA SHT LAT BLUE ROHS COMPLIANT: YES

2-5499376-2 - A/L UNIV HDR 14P RA SHT LAT BLUE ROHS COMPLIANT: YES

Supplier's Site
A/l Univ Hdr 14P Ra Sht Lat Blue Amp - Te Connectivity - 14R8190 - Newark, An Avnet Company
Chicago, IL, United States
A/l Univ Hdr 14P Ra Sht Lat Blue Amp - Te Connectivity
14R8190
A/l Univ Hdr 14P Ra Sht Lat Blue Amp - Te Connectivity 14R8190
A/L UNIV HDR 14P RA SHT LAT BLUE

A/L UNIV HDR 14P RA SHT LAT BLUE

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
2-5499376-2
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 2-5499376-2
CONN HEADER R/A 14POS 2.54MM

CONN HEADER R/A 14POS 2.54MM

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2-5499376-2 2-5499376-2-ND 98AC4964 2-5499376-2
Product Name Ribbon Cable Connectors Headers, Male Pins 2-5499376-2 - A/l Univ Hdr 14P Ra Sht Lat Blue Rohs Compliant Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Header Connector; Header Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data