"22 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334607-2-535541-0
Category: Connectors, Interconnects>Rectan
Packaging: Tube
Number of Positions: 22
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Standard Package: 10
Mounting: Through Hole
Insulation Material: Polyester, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin-Lead
Contact Finish Thickness - Post: 150.0µin (3.81µm)
Insulation Color: Black
Contact Length - Post: 0.125" (3.18mm)
Insulation Height: 0.265" (6.73mm)
Contact Shape: Square
Temperature Range - Operating: -65°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A115132,2-535541-0-N
Base Product Number: 535541
RoHS Status: RoHS non-compliant
Header Connector,PCB Mount,PLUG,22 Contacts,SKT,0.1 Pitch,PC TAIL Terminal,LOCKING
CONN RCPT 22POS 0.1 GOLD PCB
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A115132-ND | 1334607-2-535541-0 | 02E8411 | 2-535541-0 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Header Connector,pcb Mount,plug,22 Contacts,skt,0.1 Pitch,pc Tail Terminal,locking Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | Through Hole | |
| Current Rating | 2.0 amps | 2.0 amps | 2.0 amps |