TE Connectivity Arrays, Edge Type, Mezzanine (Board to Board) 2-5353515-0

Description
20 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Request a Quote
Description
20 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Stacking Connector, Plug, 20Pos, 0.5Mm, Full Reel (part number 67K7607) is a fine pitch surface mount connector designed for parallel board-to-board applications. It features a 0.5mm pitch and is suitable for high-density packaging, making it ideal for use in compact electronic devices such as cellular phones and notebook computers. The connector has a stacking height of 1.5mm, allowing for low-profile designs. It is constructed from high heat-resistant nylon and includes phosphor bronze contacts plated with gold over nickel for enhanced conductivity. The product is RoHS compliant and is packaged in tape and reel for automatic placement, adhering to EIAJ standards. This connector is designed to facilitate efficient assembly and reliable performance in various electronic applications.

Datasheet Summary
Powered by GS/AI

The Stacking Connector, Plug, 20Pos, 0.5Mm, Full Reel (part number 67K7607) is a fine pitch surface mount connector designed for parallel board-to-board applications. It features a 0.5mm pitch and is suitable for high-density packaging, making it ideal for use in compact electronic devices such as cellular phones and notebook computers. The connector has a stacking height of 1.5mm, allowing for low-profile designs. It is constructed from high heat-resistant nylon and includes phosphor bronze contacts plated with gold over nickel for enhanced conductivity. The product is RoHS compliant and is packaged in tape and reel for automatic placement, adhering to EIAJ standards. This connector is designed to facilitate efficient assembly and reliable performance in various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - A111134TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A111134TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A111134TR-ND
20 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

20 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A111134CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A111134CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) A111134CT-ND
20 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

20 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-2-5353515-0
Electronic Connector 316-2-5353515-0
20 Pos 0.5mm Pitch Header, Straight, SMT, Gold, 2 Rows Product overview: 2-5353515-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-5353515-0 can be used for catalog matching and distributor lookup.

20 Pos 0.5mm Pitch Header, Straight, SMT, Gold, 2 Rows Product overview: 2-5353515-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-5353515-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board)
Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board)
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects-Rectan gular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) Series: Fine Stack (FS) Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Plug, Outer Shroud Contacts Pitch: 0.020" (0.50mm) Mounting Type: Surface Mount Features: Solder Retention Base Product Number: 5353515

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board)
Series: Fine Stack (FS)
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Plug, Outer Shroud Contacts
Pitch: 0.020" (0.50mm)
Mounting Type: Surface Mount
Features: Solder Retention
Base Product Number: 5353515

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
2-5353515-0
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 2-5353515-0
CONN PLUG 20POS SMD GOLD

CONN PLUG 20POS SMD GOLD

Supplier's Site
Stacking Connector, Plug, 20Pos, 0.5Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity - 67K7607 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 20Pos, 0.5Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity
67K7607
Stacking Connector, Plug, 20Pos, 0.5Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity 67K7607
STACKING CONNECTOR, PLUG, 20POS, 0.5MM, FULL REEL; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Plug RoHS Compliant: Yes

STACKING CONNECTOR, PLUG, 20POS, 0.5MM, FULL REEL; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
On Taping (Emboss) 0.5Mm Fs Conn. Tab As Rohs Compliant Amp - Te Connectivity - 76AC3518 - Newark, An Avnet Company
Chicago, IL, United States
On Taping (Emboss) 0.5Mm Fs Conn. Tab As Rohs Compliant Amp - Te Connectivity
76AC3518
On Taping (Emboss) 0.5Mm Fs Conn. Tab As Rohs Compliant Amp - Te Connectivity 76AC3518
ON TAPING (EMBOSS) 0.5MM FS CONN. TAB AS ROHS COMPLIANT: YES

ON TAPING (EMBOSS) 0.5MM FS CONN. TAB AS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A111134TR-ND 316-2-5353515-0 2-5353515-0 67K7607 76AC3518
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Electronic Connector Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Plug, 20Pos, 0.5Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity On Taping (Emboss) 0.5Mm Fs Conn. Tab As Rohs Compliant Amp - Te Connectivity
Category Board to Board Connector
Connector Type Plug, Outer Shroud Contacts Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount Surface Mount
Contact Pitch 0.5080 mm (0.0200 inch)
Unlock Full Specs
to access all available technical data