20 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
20 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects-Rectan
Series: Fine Stack (FS)
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Receptacle, Center Strip Contacts
Number of Positions: 20
Pitch: 0.020" (0.50mm)
Height Above Board: 0.047" (1.20mm)
Base Product Number: 5353512
CONN RCPT 20POS SMD GOLD
STACKING CONNECTOR, RECEPTACLE, 20 POSITION, 0.5MM, FULL REEL; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:20Contacts;
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A111133CT-ND | 2-5353512-0 | 57K0506 | |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Receptacle, 20 Position, 0.5Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity |
| Category | Board to Board Connector |