TE Connectivity PC Pin Receptacles, Socket Connectors 2-5332095-4

Description
"Pin Receptacle Connector 0.013"" ~ 0.020"" (0.33mm ~ 0.51mm) No Tail Solder"
Request a Quote Datasheet
Description
"Pin Receptacle Connector 0.013"" ~ 0.020"" (0.33mm ~ 0.51mm) No Tail Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin Receptacles, Socket Connectors - A32369-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
A32369-ND
PC Pin Receptacles, Socket Connectors A32369-ND
"Pin Receptacle Connector 0.013"" ~ 0.020"" (0.33mm ~ 0.51mm) No Tail Solder"

"Pin Receptacle Connector 0.013"" ~ 0.020"" (0.33mm ~ 0.51mm) No Tail Solder"

Buy Now Datasheet
IC & Component Sockets - 2-5332095-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
2-5332095-4
IC & Component Sockets 2-5332095-4
SOCKET,MIN-SPR SN-AU SER-1

SOCKET,MIN-SPR SN-AU SER-1

Buy Now
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity - 89M4428 - Newark, An Avnet Company
Chicago, IL, United States
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity
89M4428
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity 89M4428
DISCRETE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:1 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DISCRETE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:1 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A32369-ND 2-5332095-4 89M4428
Product Name PC Pin Receptacles, Socket Connectors IC & Component Sockets Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
M39029 Connectors, Size 8 Pin 50 ohm - 190738 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details