TE Connectivity IC & Component Sockets 2-5332070-9

Description
SOCKET,MIN-SPR W/H SN-AU SER-4
Request a Quote Datasheet
Description
SOCKET,MIN-SPR W/H SN-AU SER-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC & Component Sockets - 2-5332070-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
2-5332070-9
IC & Component Sockets 2-5332070-9
SOCKET,MIN-SPR W/H SN-AU SER-4

SOCKET,MIN-SPR W/H SN-AU SER-4

Buy Now
PC Pin Receptacles, Socket Connectors - A32388-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
A32388-ND
PC Pin Receptacles, Socket Connectors A32388-ND
"Pin Receptacle Connector 0.037"" ~ 0.040"" (0.94mm ~ 1.02mm) No Tail Solder"

"Pin Receptacle Connector 0.037"" ~ 0.040"" (0.94mm ~ 1.02mm) No Tail Solder"

Buy Now Datasheet
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity - 42K8667 - Newark, An Avnet Company
Chicago, IL, United States
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity
42K8667
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity 42K8667
DISCRETE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:4 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DISCRETE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:4 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-5332070-9 A32388-ND 42K8667
Product Name IC & Component Sockets PC Pin Receptacles, Socket Connectors Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-109-604-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers