TE Connectivity No. Of Contacts Amp - Te Connectivity 2-5332070-9.

Description
No. of Contacts:1Contacts; Pitch Spacing:-; Product Range:Series 4; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes
Description
No. of Contacts:1Contacts; Pitch Spacing:-; Product Range:Series 4; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 28AC7798 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
28AC7798
No. Of Contacts Amp - Te Connectivity 28AC7798
No. of Contacts:1Contacts; Pitch Spacing:-; Product Range:Series 4; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

No. of Contacts:1Contacts; Pitch Spacing:-; Product Range:Series 4; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7798
Product Name No. Of Contacts Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

M12 cable connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Circular Connector Assemblies - 1124-CRB.H08.GLL.C72S-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details