"Pin Receptacle Connector 0.030"" ~ 0.033"" (0.76mm ~ 0.84mm) No Tail Solder"
Win Source Part Number: 1364063-2-5331677-2
Category: Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors
Temperature Range - Operating: -65°C ~ 126°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Bulk
Product Status: Active
Features: Open Bottom
Base Product Number: 5331677
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Length - Overall: 0.138" (3.51mm)
Termination: Solder
Contact Material: Beryllium Copper
Flange Diameter: 0.080" (2.03mm)
Mounting Hole Diameter: 0.062" ~ 0.063" (1.57mm ~ 1.60mm)
Tail Type: No Tail
Accepts Pin Diameter: 0.030" ~ 0.033" (0.76mm ~ 0.84mm)
Socket Depth: 0.125" (3.18mm)
SOCKET,MIN-SPR W/H SN-AU SER-3
Power Contact, Receptacle, 6.5A, Gold Plated, 21AWG Product overview: 2-5331677-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2-5331677-2 can be used for catalog matching and distributor lookup.
SOCKET,MIN-SPR W/H SN-AU SER-3
| DigiKey | Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A32385-ND | 1364063-2-5331677-2 | 2-5331677-2 | 332-2-5331677-2 | 71P8763 |
| Product Name | PC Pin Receptacles, Socket Connectors | Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors | IC & Component Sockets | 6.5A Electronic Connector | Socket,min-Spr W/h Sn-Au Ser-3 Amp - Te Connectivity |
| Termination | Solder | Press-Fit |