Female Power Contact, 5A Gold Plated Copper, Press-Fit, 23AWG Product overview: 2-5331272-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2-5331272-7 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333486-2-5331272-7
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Features: Closed Bottom
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Beryllium Copper
Standard Package: 2,000
Length - Overall: 0.138" (3.51mm)
Tail Type: No Tail
Accepts Pin Diameter: 0.022" ~ 0.025" (0.56mm ~ 0.64mm)
Mounting Hole Diameter: 0.052" (1.32mm)
Flange Diameter: 0.070" (1.77mm)
Socket Depth: 0.125" (3.18mm)
Temperature Range - Operating: -65°C ~ 126°C
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 253312727,-2-5331272
Base Product Number: 5331272
RoHS Status: ROHS3 Compliant
"Pin Receptacle Connector 0.022"" ~ 0.025"" (0.56mm ~ 0.64mm) No Tail Solder"
PCB SOCKET, 1POS, 3.51MM; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:2 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2-5331272-7 | 332-2-5331272-7 | 1333486-2-5331272-7 | A32373-ND | 39Y8098 |
| Product Name | IC & Component Sockets | 5A Electronic Connector | Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors | PC Pin Receptacles, Socket Connectors | Pcb Socket, 1Pos, 3.51Mm; No. Of Contacts Amp - Te Connectivity |
| Gender | Female / Jack |