Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG179, RG187; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Frequency Max:4GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 15AC5398 |
| Product Name | Connector Type Amp - Te Connectivity |
| Connector Type | BNC |