TE Connectivity Quick Connects, Quick Disconnect Connectors 2-521406-2

Description
"0.205"" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.205"" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A104084TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A104084TR-ND
Quick Connects, Quick Disconnect Connectors A104084TR-ND
"0.205"" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.205"" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A104084CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A104084CT-ND
Quick Connects, Quick Disconnect Connectors A104084CT-ND
"0.205"" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.205"" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-2-521406-2
Electronic Connector 392-2-521406-2
Red Insulated Receptacle, 22-18 AWG, Tin Plated, Nylon Product overview: 2-521406-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-521406-2 can be used for catalog matching and distributor lookup.

Red Insulated Receptacle, 22-18 AWG, Tin Plated, Nylon Product overview: 2-521406-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-521406-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333845-2-521406-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333845-2-521406-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333845-2-521406-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333845-2-521406-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Color: Red Termination: Crimp Contact Finish: Tin Wire Gauge: 18-22 AWG Contact Material: Brass Gender: Female Standard Package: 2,200 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.855" (21.72mm) Insulation: Fully Insulated Tab Width: 0.205" (5.21mm) Tab Thickness: 0.020" (0.51mm) Insulation Diameter: 0.135" (3.43mm) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 2-521406-2-ND,A10408 4CT,-2-521406-2-SI,2 5214062,A104084TR Base Product Number: 521406 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333845-2-521406-2
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Color: Red
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 18-22 AWG
Contact Material: Brass
Gender: Female
Standard Package: 2,200
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.855" (21.72mm)
Insulation: Fully Insulated
Tab Width: 0.205" (5.21mm)
Tab Thickness: 0.020" (0.51mm)
Insulation Diameter: 0.135" (3.43mm)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 2-521406-2-ND,A104084CT,-2-521406-2-SI,25214062,A104084TR
Base Product Number: 521406
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
2-521406-2
Terminals 2-521406-2
Terminals 205X020 U-FAST RCPT

Terminals 205X020 U-FAST RCPT

Buy Now Datasheet
Female Disconnect, 5.21Mm, 18Awg, Red; Product Range Amp - Te Connectivity - 45AC6195 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 5.21Mm, 18Awg, Red; Product Range Amp - Te Connectivity
45AC6195
Female Disconnect, 5.21Mm, 18Awg, Red; Product Range Amp - Te Connectivity 45AC6195
FEMALE DISCONNECT, 5.21MM, 18AWG, RED; Product Range:Ultra-Fast 205 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:5.21mm x 0.81mm; Tab Size - Imperial:0.205" x 0.02"; Wire Size AWG Min:22AWG; Insulator Colour:Red RoHS Compliant: Yes

FEMALE DISCONNECT, 5.21MM, 18AWG, RED; Product Range:Ultra-Fast 205 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:5.21mm x 0.81mm; Tab Size - Imperial:0.205" x 0.02"; Wire Size AWG Min:22AWG; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site
205 Ultra-Fast Rcpt 22-18 Tpbr Amp - Te Connectivity - 41AJ5817 - Newark, An Avnet Company
Chicago, IL, United States
205 Ultra-Fast Rcpt 22-18 Tpbr Amp - Te Connectivity
41AJ5817
205 Ultra-Fast Rcpt 22-18 Tpbr Amp - Te Connectivity 41AJ5817
205 ULTRA-FAST RCPT 22-18 TPBR

205 ULTRA-FAST RCPT 22-18 TPBR

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104084TR-ND 392-2-521406-2 1333845-2-521406-2 2-521406-2 45AC6195 41AJ5817
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Terminals Female Disconnect, 5.21Mm, 18Awg, Red; Product Range Amp - Te Connectivity 205 Ultra-Fast Rcpt 22-18 Tpbr Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1217-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details