"0.187"" (4.75mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"
"0.187"" (4.75mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Obsolete
Terminal Type: Oval
Gender: Receptacle
Tab Width: 0.250" (6.35mm), 0.375" (9.53mm)
Length - Overall: 0.543" (13.80mm)
Termination: Solder
Red Nylon Tab Terminal 18-22AWG Tin Plated 600V Product overview: 2-521360-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-521360-2 can be used for catalog matching and distributor lookup.
TERMINAL, MALE DISCONNECT, 0.187IN RED; Product Range:Ultra-Fast Plus FASTON Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Terminals TAB ASSY UF+ 187X0S0
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A105454CT-ND | 392-2-521360-2 | 15H3057 | 2-521360-2 | |
| Product Name | Quick Connects, Quick Disconnect Connectors | Connectors,Interconnects | 600V Electronic Connector | Terminal, Male Disconnect, 0.187In Red; Product Range Amp - Te Connectivity | Terminals |
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Mounting | Free Hanging (In-Line) | ||||
| Contact Size (AWG) | 18 to 22 AWG | 22 AWG |