Win Source Part Number: 1365020-2-521308-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Ultra-Fast
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 521308
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 18-22 AWG
Contact Finish: Tin
Insulation: Fully Insulated
Length - Overall: 0.855" (21.72mm)
Color: Red
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.205" (5.21mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.135" (3.43mm)
Ultra-Fast Receptacle, Female, 18-22AWG, Tin Plated Brass, Red Nylon Product overview: 2-521308-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-521308-2 can be used for catalog matching and distributor lookup.
LOOSE PIECE - 205 ULTRA-FAST R
"0.205"" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
"0.205"" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
FEMALE DISCONNECT, 5.21MM, 18AWG, RED; Product Range:Ultra-Fast 205 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:5.21mm x 0.81mm; Tab Size - Imperial:0.205" x 0.032"; Wire Size AWG Min:22AWG; Insulator Colour:Red RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1365020-2-521308-2 | 392-2-521308-2 | 2-521308-2 | A100909CT-ND | 45AC6194 |
| Product Name | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Electronic Connector | Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab | Quick Connects, Quick Disconnect Connectors | Female Disconnect, 5.21Mm, 18Awg, Red; Product Range Amp - Te Connectivity |
| Termination | Crimp | Receptacle |