TE Connectivity Quick Connects, Quick Disconnect Connectors 2-521192-2

Description
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 2-521192-2-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
2-521192-2-ND
Quick Connects, Quick Disconnect Connectors 2-521192-2-ND
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
2-521192-2
Terminals 2-521192-2
Terminals ULTRA FAST TAB L.P. LID

Terminals ULTRA FAST TAB L.P. LID

Buy Now Datasheet
Terminal, Male Disconnect, 0.25In, Red; Product Range Amp - Te Connectivity - 93B3602 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In, Red; Product Range Amp - Te Connectivity
93B3602
Terminal, Male Disconnect, 0.25In, Red; Product Range Amp - Te Connectivity 93B3602
TERMINAL, MALE DISCONNECT, 0.25IN, RED; Product Range:Ultra-Fast FASTON Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Insulator Colour:RedRoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25IN, RED; Product Range:Ultra-Fast FASTON Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Insulator Colour:RedRoHS Compliant: Yes

Supplier's Site Datasheet
250 Ultra-Fast Tab 22-18 Tpbr Amp - Te Connectivity - 16M1999 - Newark, An Avnet Company
Chicago, IL, United States
250 Ultra-Fast Tab 22-18 Tpbr Amp - Te Connectivity
16M1999
250 Ultra-Fast Tab 22-18 Tpbr Amp - Te Connectivity 16M1999
250 ULTRA-FAST TAB 22-18 TPBR

250 ULTRA-FAST TAB 22-18 TPBR

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-521192-2-ND 2-521192-2 93B3602 16M1999
Product Name Quick Connects, Quick Disconnect Connectors Terminals Terminal, Male Disconnect, 0.25In, Red; Product Range Amp - Te Connectivity 250 Ultra-Fast Tab 22-18 Tpbr Amp - Te Connectivity
Gender Male / Plug Male / Plug
Mounting Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Female Connector - 8924 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
TNC (M) St. Connector for RG316 Cable - ET-TMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3332-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details