TE Connectivity Quick Connects, Quick Disconnect Connectors 2-521144-2

Description
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A101158CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A101158CT-ND
Quick Connects, Quick Disconnect Connectors A101158CT-ND
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A101158TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A101158TR-ND
Quick Connects, Quick Disconnect Connectors A101158TR-ND
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Terminal, Male Disconnect, 0.25In, Red; Product Range Amp - Te Connectivity - 33B6732 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In, Red; Product Range Amp - Te Connectivity
33B6732
Terminal, Male Disconnect, 0.25In, Red; Product Range Amp - Te Connectivity 33B6732
TERMINAL, MALE DISCONNECT, 0.25IN, RED; Product Range:Ultra-Fast FASTON Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Insulator Colour:RedRoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25IN, RED; Product Range:Ultra-Fast FASTON Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Insulator Colour:RedRoHS Compliant: Yes

Supplier's Site
Quick Dis Term, Male, 6.35 X 0.81Mm Rohs Compliant Amp - Te Connectivity - 70AH0120 - Newark, An Avnet Company
Chicago, IL, United States
Quick Dis Term, Male, 6.35 X 0.81Mm Rohs Compliant Amp - Te Connectivity
70AH0120
Quick Dis Term, Male, 6.35 X 0.81Mm Rohs Compliant Amp - Te Connectivity 70AH0120
QUICK DIS TERM, MALE, 6.35 X 0.81MM ROHS COMPLIANT: YES

QUICK DIS TERM, MALE, 6.35 X 0.81MM ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
2-521144-2
Terminals 2-521144-2
Terminals TAB ASSY 250 UF LID2 Reel of 1200

Terminals TAB ASSY 250 UF LID2 Reel of 1200

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A101158CT-ND 33B6732 70AH0120 2-521144-2
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Male Disconnect, 0.25In, Red; Product Range Amp - Te Connectivity Quick Dis Term, Male, 6.35 X 0.81Mm Rohs Compliant Amp - Te Connectivity Terminals
Gender Male / Plug Female / Jack
Unlock Full Specs
to access all available technical data